XP Power DC-DC Converters IML0205S09

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IML0205S09 is a DC-DC converter designed to provide a 9V output at a maximum current of 222mA, delivering a total output power of 2W. It operates within an input voltage range of 4.5V to 5.5V and features an efficiency rating of approximately 80%. The converter is housed in a compact SIP7 package measuring 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm) and weighs about 4.2 grams. This model is suitable for medical applications, as it meets various safety standards including ANSI/AMMI ES60601-1 and EN60601-1, ensuring compliance with medical device regulations. It offers 4000 VAC isolation and has a low patient leakage current of 2 OºA, making it safe for use in sensitive environments. The device can operate in a temperature range from -40 °C to +85 °C without derating, and it has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. Engineers considering this product should note its single output configuration and the requirement for a minimum load of 10% to maintain specified regulation. The converter also features short circuit protection and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The IML0205S09 is a DC-DC converter designed to provide a 9V output at a maximum current of 222mA, delivering a total output power of 2W. It operates within an input voltage range of 4.5V to 5.5V and features an efficiency rating of approximately 80%. The converter is housed in a compact SIP7 package measuring 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm) and weighs about 4.2 grams. This model is suitable for medical applications, as it meets various safety standards including ANSI/AMMI ES60601-1 and EN60601-1, ensuring compliance with medical device regulations. It offers 4000 VAC isolation and has a low patient leakage current of 2 OºA, making it safe for use in sensitive environments. The device can operate in a temperature range from -40 °C to +85 °C without derating, and it has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. Engineers considering this product should note its single output configuration and the requirement for a minimum load of 10% to maintain specified regulation. The converter also features short circuit protection and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0205S09 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0205S09
DC-DC Converters IML0205S09
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3663-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3663-ND
DC DC Converters 1470-3663-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power - 01AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
01AC2661
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power 01AC2661
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0205S09 1470-3663-ND 01AC2661
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 105 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1456-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers