XP Power DC-DC Converters IML0205D05

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0205D05 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0205D05
DC-DC Converters IML0205D05
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3667-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3667-ND
DC DC Converters 1470-3667-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power - 01AC2656 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
01AC2656
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power 01AC2656
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0205D05 1470-3667-ND 01AC2656
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details