XP Power Power Supplies - Board Mount - DC DC Converters IMB0112S05

Description
Win Source Part Number: 1348840-IMB0112S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMB01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.87" L x 0.30" W x 0.49" H (22.0mm x 7.5mm x 12.5mm) Applications: Medical Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMB0112 Approval Agency: CB, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1348840-IMB0112S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMB01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.87" L x 0.30" W x 0.49" H (22.0mm x 7.5mm x 12.5mm) Applications: Medical Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMB0112 Approval Agency: CB, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348840-IMB0112S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348840-IMB0112S05
Power Supplies - Board Mount - DC DC Converters 1348840-IMB0112S05
Win Source Part Number: 1348840-IMB0112S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMB01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.87" L x 0.30" W x 0.49" H (22.0mm x 7.5mm x 12.5mm) Applications: Medical Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMB0112 Approval Agency: CB, TUV, UL

Win Source Part Number: 1348840-IMB0112S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: IMB01 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.87" L x 0.30" W x 0.49" H (22.0mm x 7.5mm x 12.5mm)
Applications: Medical
Standard Package: 10
Power (Watts): 1 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IMB0112
Approval Agency: CB, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348840-IMB0112S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details