The IHL02 series DC-DC converter from XP Power is designed for applications requiring high isolation and reliability. It offers dual outputs with a maximum output power of 2W, featuring a 15V output at 66.7mA and a -9V output. The converter operates within a wide input voltage range, with a nominal input of 15V and a maximum working voltage of 400VDC. It provides high isolation of 5.2kVDC and has a common mode transient immunity (CMTI) of 20 kV/Oºs, making it suitable for IGBT and MOSFET driver applications. The device operates efficiently across a temperature range of -40°C to +95°C and has a mean time between failures (MTBF) of 3.3 million hours. It is housed in a compact SIP7 package measuring 0.77 x 0.28 x 0.39 inches. The converter is compliant with safety standards and is RoHS compliant, ensuring it meets environmental regulations. With features such as short circuit protection and low ripple noise, this converter is a reliable choice for engineers looking for a robust power supply solution.
Isolated Module DC DC Converter 2 Output 15V -9V 66.7mA, 111mA 21.6V - 26.4V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-9V; Width:7.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3857-ND | 01AC2610 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| DC Output Current | 0.0667 to 0.1110 amps | 0.0667 amps |
| DC Input Voltage | 21.6 to 26.4 volts |