XP Power DC DC Converters IHA0124S15

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3821-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3821-ND
DC DC Converters 1470-3821-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power - 01AC2575 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
01AC2575
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power 01AC2575
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3821-ND 01AC2575
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details