XP Power DC DC Converters IHA0109S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3784-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3784-ND
DC DC Converters 1470-3784-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 8.1V - 9.9V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power - 01AC2544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power
01AC2544
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power 01AC2544
DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3784-ND 01AC2544
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 8.1 to 9.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details