XP Power DC DC Converters IEU0312D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3622-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3622-ND
DC DC Converters 1470-3622-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Xp Power - 98Y3973 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Xp Power
98Y3973
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Xp Power 98Y3973
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3622-ND 98Y3973
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10500-20-2u-27688 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details