XP Power DC DC Converters IEU0305S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3611-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3611-ND
DC DC Converters 1470-3611-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power - 98Y3972 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power
98Y3972
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power 98Y3972
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3611-ND 98Y3972
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6882-ea-pul-11500-120-6u-60000w-32101 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details