XP Power DC DC Converters IEU0305S12

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3613-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3613-ND
DC DC Converters 1470-3613-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power - 98Y3970 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
98Y3970
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power 98Y3970
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3613-ND 98Y3970
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details