XP Power DC DC Converters IEU0305D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3617-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3617-ND
DC DC Converters 1470-3617-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 10V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Xp Power - 98Y3968 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Xp Power
98Y3968
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Xp Power 98Y3968
DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3617-ND 98Y3968
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details