XP Power DC DC Converters IEU0248S15

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3607-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3607-ND
DC DC Converters 1470-3607-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Xp Power - 98Y3964 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Xp Power
98Y3964
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Xp Power 98Y3964
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3607-ND 98Y3964
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CC3-1205SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers