XP Power DC DC Converters IES0124S15

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0124S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0124S15-ND
DC DC Converters 1470-IES0124S15-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A, Smdip; Power Supply Approvals Xp Power - 24AK1775 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A, Smdip; Power Supply Approvals Xp Power
24AK1775
Dc-Dc Converter, 15V, 0.067A, Smdip; Power Supply Approvals Xp Power 24AK1775
DC-DC CONVERTER, 15V, 0.067A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IES0124S15-ND 24AK1775
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details