XP Power DC DC Converters IEQ0524S15

Description
Isolated Module DC DC Converter 1 Output 15V 334mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 334mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3431-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3431-ND
DC DC Converters 1470-3431-ND
Isolated Module DC DC Converter 1 Output 15V 334mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 334mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power - 78Y4473 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
78Y4473
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power 78Y4473
DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3431-ND 78Y4473
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3340 amps 0.3340 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers