XP Power DC DC Converters IEQ0524S12

Description
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3430-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3430-ND
DC DC Converters 1470-3430-ND
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power - 05AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power
05AC8451
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power 05AC8451
DC-DC CONVERTER, 12V, 0.417A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power - 78Y4472 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power
78Y4472
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power 78Y4472
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3430-ND 05AC8451 78Y4472
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4170 amps 0.4170 amps 0.4170 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details