XP Power DC DC Converters IEQ0512S15

Description
Isolated Module DC DC Converter 1 Output 15V 334mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 334mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3424-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3424-ND
DC DC Converters 1470-3424-ND
Isolated Module DC DC Converter 1 Output 15V 334mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 334mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power - 78Y4466 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
78Y4466
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power 78Y4466
DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3424-ND 78Y4466
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3340 amps 0.3340 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6885-ea-pu-10080-1000-4u-wc-32104 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details