XP Power DC DC Converters IEB0105S3V3

Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IEB0105S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IEB0105S3V3-ND
DC DC Converters 1470-IEB0105S3V3-ND
DC DC CONVERTER SINGLE 3.3V 1W

DC DC CONVERTER SINGLE 3.3V 1W

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power - 61AK3127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
61AK3127
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power 61AK3127
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IEB0105S3V3-ND 61AK3127
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227063 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details