XP Power DC DC Converters IEB0105S09

Description
DC DC CONVERTER SINGLE 9V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 9V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IEB0105S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IEB0105S09-ND
DC DC Converters 1470-IEB0105S09-ND
DC DC CONVERTER SINGLE 9V 1W

DC DC CONVERTER SINGLE 9V 1W

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power - 61AK3123 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
61AK3123
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power 61AK3123
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kV

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IEB0105S09-ND 61AK3123
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1110 amps 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 67949 - Radwell International
Allen-Bradley / Rockwell Automation
View Details