The CCG30-48-05S/P is a 30W isolated DC-DC converter with a 1" x 1" footprint, operating from an 18 to 76Vdc input and providing a 5V output. It features negative logic remote on/off by default, but the "/P" suffix indicates positive logic operation: ON when the remote on/off pin is open, OFF when low. The converter has 1,500Vdc input-to-output isolation, operates across -40 to 85°C ambient temperature, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCG30-48-05S/P |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available. |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |