XP Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power IE0524S-H

Description
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes
Datasheet
Description
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power - 58M7250 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power
58M7250
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power 58M7250
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power - 88M0720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power
88M0720
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power 88M0720
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 58M7250 88M0720
Product Name Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP50-200M9D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2165-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers