XP Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 300 Ma Rohs Compliant Xp Power IE0303S-H

Description
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 300 mA RoHS Compliant: Yes
Datasheet
Description
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 300 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 300 Ma Rohs Compliant Xp Power - 58M7239 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 300 Ma Rohs Compliant Xp Power
58M7239
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 300 Ma Rohs Compliant Xp Power 58M7239
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 300 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power - 04R8543 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power
04R8543
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power 04R8543
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 300mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 300mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 58M7239 04R8543
Product Name Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 300 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details