XP Power DC DC Converters ICZ0924S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4199-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4199-ND
DC DC Converters 1470-4199-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power - 17AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
17AC5122
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power 17AC5122
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4199-ND 17AC5122
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - DPX15-24WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers