XP Power DC DC Converters ICZ0924S05

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4200-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4200-ND
DC DC Converters 1470-4200-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power - 17AC7015 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power
17AC7015
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power 17AC7015
DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4200-ND 17AC7015
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details