XP Power DC DC Converters ICZ0912S24

Description
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4198-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4198-ND
DC DC Converters 1470-4198-ND
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power - 17AC5112 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power
17AC5112
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power 17AC5112
DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4198-ND 17AC5112
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details