XP Power DC DC Converters ICZ0912S12

Description
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4196-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4196-ND
DC DC Converters 1470-4196-ND
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power - 17AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power
17AC5110
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power 17AC5110
DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4196-ND 17AC5110
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7500 amps 0.7500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details