XP Power DC DC Converters ICZ0912S09

Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4195-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4195-ND
DC DC Converters 1470-4195-ND
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power - 17AC7007 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power
17AC7007
Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power 17AC7007
DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power - 17AC5109 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power
17AC5109
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power 17AC5109
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4195-ND 17AC7007
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2134-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details