XP Power DC DC Converters ICZ0912D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4212-ND
DC DC Converters 1470-4212-ND
Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power - 17AC5106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power
17AC5106
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power 17AC5106
DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:375mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:375mA; Output Voltage - Output 2:-12V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4212-ND 17AC5106
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6864-ea-pub-10920-250-6u-60000w-32083 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL12007R5S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 7.5 volts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details