XP Power ICH-IFH Series DC/DC Converter ICH7548WS15

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7548WS15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7548WS15
ICH-IFH Series DC/DC Converter ICH7548WS15
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4393-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4393-ND
DC DC Converters 1470-4393-ND
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power - 82X2368 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
82X2368
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power 82X2368
DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7548WS15 1470-4393-ND 82X2368
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.0050 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-35-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details