XP Power ICH-IFH Series DC/DC Converter ICH7524S24

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7524S24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7524S24
ICH-IFH Series DC/DC Converter ICH7524S24
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4378-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4378-ND
DC DC Converters 1470-4378-ND
Isolated Module DC DC Converter 1 Output 24V 3.13A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 3.13A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 24V, 3.13A; Power Supply Approvals Xp Power - 82X2356 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 24V, 3.13A; Power Supply Approvals Xp Power
82X2356
Dc/dc Converter, 75W, 24V, 3.13A; Power Supply Approvals Xp Power 82X2356
DC/DC CONVERTER, 75W, 24V, 3.13A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 24V, 3.13A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7524S24 1470-4378-ND 82X2356
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 24V, 3.13A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 501SX - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC AC Wall Power Adapters - 237-1894-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers