XP Power ICH-IFH Series DC/DC Converter ICH7512S05

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7512S05 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7512S05
ICH-IFH Series DC/DC Converter ICH7512S05
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4369-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4369-ND
DC DC Converters 1470-4369-ND
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 15A 9V - 18V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power - 82X2349 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
82X2349
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power 82X2349
DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7512S05 1470-4369-ND 82X2349
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10080-170-3u-27441 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details