XP Power ICH-IFH Series DC/DC Converter ICH5048WS15

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5048WS15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5048WS15
ICH-IFH Series DC/DC Converter ICH5048WS15
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4366-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4366-ND
DC DC Converters 1470-4366-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power - 82X2346 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
82X2346
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power 82X2346
DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5048WS15 1470-4366-ND 82X2346
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.0033 amps 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details