XP Power ICH-IFH Series DC/DC Converter ICH10024WS12

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10024WS12 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10024WS12
ICH-IFH Series DC/DC Converter ICH10024WS12
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-ICH10024WS12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ICH10024WS12-ND
DC DC Converters 1470-ICH10024WS12-ND
Isolated Module DC DC Converter 1 Output 12V 8.3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8.3A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 100W, 12V, 8.3A; No. Of Outputs Xp Power - 56AJ9856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 100W, 12V, 8.3A; No. Of Outputs Xp Power
56AJ9856
Dc-Dc Converter, 100W, 12V, 8.3A; No. Of Outputs Xp Power 56AJ9856
DC-DC CONVERTER, 100W, 12V, 8.3A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 100W, 12V, 8.3A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH10024WS12 1470-ICH10024WS12-ND 56AJ9856
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc-Dc Converter, 100W, 12V, 8.3A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.0083 amps 8.3 amps 8.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC AC Wall Power Adapters - WAU060-2000T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details