XP Power ICH-IFH Series DC/DC Converter ICH10024WS05

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10024WS05 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10024WS05
ICH-IFH Series DC/DC Converter ICH10024WS05
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4323-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4323-ND
DC DC Converters 1470-4323-ND
Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power - 82X2308 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
82X2308
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power 82X2308
DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH10024WS05 1470-4323-ND 82X2308
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 0.0200 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DLM60-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers