XP Power DC DC Converters IAB0124D24

Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0124D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0124D24-ND
DC DC Converters 1470-IAB0124D24-ND
DC DC CONVERTER DUAL 24V 1W

DC DC CONVERTER DUAL 24V 1W

Buy Now Datasheet
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power - 61AK3121 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
61AK3121
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power 61AK3121
DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0124D24-ND 61AK3121
Product Name DC DC Converters Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0210 amps 0.0210 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
53.2 to 58.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-540 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details