XP Power DC DC Converters IAB0124D12

Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0124D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0124D12-ND
DC DC Converters 1470-IAB0124D12-ND
DC DC CONVERTER DUAL 12V 1W

DC DC CONVERTER DUAL 12V 1W

Buy Now Datasheet
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power - 61AK3119 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
61AK3119
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power 61AK3119
DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0124D12-ND 61AK3119
Product Name DC DC Converters Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details