XP Power DC DC Converters IAB0115D05

Description
DC DC CONVERTER DUAL 5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0115D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0115D05-ND
DC DC Converters 1470-IAB0115D05-ND
DC DC CONVERTER DUAL 5V 1W

DC DC CONVERTER DUAL 5V 1W

Buy Now Datasheet
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power - 61AK3115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power
61AK3115
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power 61AK3115
DC-DC CONVERTER, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm

DC-DC CONVERTER, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0115D05-ND 61AK3115
Product Name DC DC Converters Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details