XP Power DC DC Converters IAB0112D12

Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0112D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0112D12-ND
DC DC Converters 1470-IAB0112D12-ND
DC DC CONVERTER DUAL 12V 1W

DC DC CONVERTER DUAL 12V 1W

Buy Now Datasheet
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power - 61AK3111 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
61AK3111
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power 61AK3111
DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0112D12-ND 61AK3111
Product Name DC DC Converters Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details