XP Power DC DC Converters IAB0105D24

Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0105D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0105D24-ND
DC DC Converters 1470-IAB0105D24-ND
DC DC CONVERTER DUAL 24V 1W

DC DC CONVERTER DUAL 24V 1W

Buy Now Datasheet
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power - 61AK3108 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
61AK3108
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power 61AK3108
DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0105D24-ND 61AK3108
Product Name DC DC Converters Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0210 amps 0.0210 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details