Isolated Module DC DC Converter 2 Output 24V -24V 21mA 43.2V - 52.8V Input
DC DC CONVERTER +/-24V 1W
DC-DC CONVERTER, ISO POL, 2O/P, 0.021A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-1385-5-ND | IA4824S | 29X2205 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0210 amps | 0.0210 amps | |
| DC Input Voltage | 43.2 to 52.8 volts |