XP Power IA Series DC/DC Converter IA4805D

Description
37 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote
Description
37 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IA4805D is a 1 Watt DC/DC converter from the IA Series by XP Power, designed for dual output applications. It features an unregulated output with a SIP or DIP package option and adheres to an industry-standard pinout. The converter provides 1000 VDC isolation and operates within a temperature range of -40°C to +85°C, making it suitable for various electronic applications such as process control and instrumentation. The input voltage range for the IA4805D is 4.50 to 5.50 VDC, with an output of ±5.0 VDC at a maximum output current of ±100 mA. The efficiency of this model is rated at 74%. It has a mean time between failures (MTBF) of over 1.1 million hours, indicating reliability in long-term use. The product is backed by a 3-year warranty, ensuring support for engineers during its operational life.

Datasheet Summary
Powered by GS/AI

The IA4805D is a 1 Watt DC/DC converter from the IA Series by XP Power, designed for dual output applications. It features an unregulated output with a SIP or DIP package option and adheres to an industry-standard pinout. The converter provides 1000 VDC isolation and operates within a temperature range of -40°C to +85°C, making it suitable for various electronic applications such as process control and instrumentation. The input voltage range for the IA4805D is 4.50 to 5.50 VDC, with an output of ±5.0 VDC at a maximum output current of ±100 mA. The efficiency of this model is rated at 74%. It has a mean time between failures (MTBF) of over 1.1 million hours, indicating reliability in long-term use. The product is backed by a 3-year warranty, ensuring support for engineers during its operational life.

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA4805D - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA4805D
IA Series DC/DC Converter IA4805D
37 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

37 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1378-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1378-5-ND
DC DC Converters 1470-1378-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA 43.2V - 52.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IA4805D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA4805D
Power Supplies - Board Mount - DC DC Converters IA4805D
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IA4805D 1470-1378-5-ND IA4805D
Product Name IA Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-40-3u-27443 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details