XP Power IA Series DC/DC Converter IA4803D

Description
36 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
36 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA4803D - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA4803D
IA Series DC/DC Converter IA4803D
36 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

36 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1376-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1376-5-ND
DC DC Converters 1470-1376-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 43.2V - 52.8V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power - 29X2196 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power
29X2196
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power 29X2196
DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IA4803D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA4803D
Power Supplies - Board Mount - DC DC Converters IA4803D
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA4803D 1470-1376-5-ND 29X2196 IA4803D
Product Name IA Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6913-ea-pub-10750-240-6u-wc-32132 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details