XP Power DC DC Converters IA2424S

Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1375-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1375-5-ND
DC DC Converters 1470-1375-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 24V -24V 21mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 24V, -24V; Power Supply Approvals Xp Power - 88M0708 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 24V, -24V; Power Supply Approvals Xp Power
88M0708
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 24V, -24V; Power Supply Approvals Xp Power 88M0708
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Xp Power - 90W0603 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Xp Power
90W0603
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Xp Power 90W0603
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IA2424S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA2424S
Power Supplies - Board Mount - DC DC Converters IA2424S
DC DC CONVERTER +/-24V 1W

DC DC CONVERTER +/-24V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1375-5-ND 88M0708 90W0603 IA2424S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 24V, -24V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10080-340-3u-27639 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details