XP Power IA Series DC/DC Converter IA2415S

Description
15 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
15 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA2415S - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA2415S
IA Series DC/DC Converter IA2415S
15 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

15 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1374-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1374-5-ND
DC DC Converters 1470-1374-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power - 88M0707 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power
88M0707
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power 88M0707
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IA2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA2415S
Power Supplies - Board Mount - DC DC Converters IA2415S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA2415S 1470-1374-5-ND 88M0707 IA2415S
Product Name IA Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details