5 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 33mA 4.5V - 5.5V Input
Manufacturer: XP Power
Win Source Part Number: 1182976-IA0515S
Series: IA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Family Name: IA0515S
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.xppower.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 33mA
Alternative Parts (Cross-Reference): AM1L-051515D-NZ; A105R; PWR305;
Introduction Date: May 14, 2009
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
POWER SUPPLY MODULE, 2 OUTPUT, 1W, HYBRID, DC-DC CONVERTER, 15V, -15V, OUTPUT 1:15V - 33MA, OUTPUT 2:-15V - 2:33MA, WIDTH:6.09MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER +/-15V 1W
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes
| XP Power | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IA0515S | 1470-1351-5-ND | 1182976-IA0515S | 18865472 | IA0515S | 88M0695 | 38K2299 |
| Product Name | IA Series DC/DC Converter | DC DC Converters | Power Supplies Board Mount DCDC Converters - IA0515S | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Xp Power | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | ||
| Technology | Switching Power Supply | Switching Power Supply | |||||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |||
| Applications | Instrumentation, Military | ITE (Commercial) | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |