4 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
ISOLATED BOARD MOUNT DC/DC CONVERTER, SIP, THROUGH HOLE, FIXED, 5.5 V, 4.5 V, 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes
DC DC CONVERTER +/-12V 1W
| XP Power | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IA0512S | 1470-1349-5-ND | 18865468 | 38K2297 | IA0512S |
| Product Name | IA Series DC/DC Converter | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Applications | Instrumentation, Military | ITE (Commercial) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |