XP Power IA Series DC/DC Converter IA0512D

Description
24 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
24 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA0512D - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA0512D
IA Series DC/DC Converter IA0512D
24 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

24 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1348-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1348-5-ND
DC DC Converters 1470-1348-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IA0512D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA0512D
Power Supplies - Board Mount - DC DC Converters IA0512D
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power - 38K2296 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power
38K2296
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power 38K2296
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power - 04R8532 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power
04R8532
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power 04R8532
DC-DC CONV, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA0512D 1470-1348-5-ND IA0512D 38K2296 04R8532
Product Name IA Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6950-ea-bt-20920-120-4u-32169 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details