XP Power IA Series DC/DC Converter IA0509S

Description
3 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote
Description
3 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IA0509S is a 1 Watt dual output DC/DC converter from the IA Series by XP Power, designed for applications requiring compact and efficient power conversion. It provides an output voltage of ±9.0 V with a maximum output current of ±55 mA and an efficiency rating of 78%. The converter operates within an input voltage range of 10.80 to 13.20 VDC and features 1.0 kV DC isolation, making it suitable for various electronic circuit applications, including process control and instrumentation. The device supports an operating temperature range of -40°C to +85°C and has a mean time between failures (MTBF) of over 1.1 million hours, indicating reliability in demanding environments. It is available in both SIP and DIP packages, with dimensions of 0.76 x 0.24 x 0.40 inches for the SIP version and 0.80 x 0.40 x 0.25 inches for the DIP version. The IA0509S also complies with safety standards such as UL60950-1 and CE directives, ensuring it meets industry requirements for safety and performance.

Datasheet Summary
Powered by GS/AI

The IA0509S is a 1 Watt dual output DC/DC converter from the IA Series by XP Power, designed for applications requiring compact and efficient power conversion. It provides an output voltage of ±9.0 V with a maximum output current of ±55 mA and an efficiency rating of 78%. The converter operates within an input voltage range of 10.80 to 13.20 VDC and features 1.0 kV DC isolation, making it suitable for various electronic circuit applications, including process control and instrumentation. The device supports an operating temperature range of -40°C to +85°C and has a mean time between failures (MTBF) of over 1.1 million hours, indicating reliability in demanding environments. It is available in both SIP and DIP packages, with dimensions of 0.76 x 0.24 x 0.40 inches for the SIP version and 0.80 x 0.40 x 0.25 inches for the DIP version. The IA0509S also complies with safety standards such as UL60950-1 and CE directives, ensuring it meets industry requirements for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA0509S - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA0509S
IA Series DC/DC Converter IA0509S
3 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

3 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1347-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1347-5-ND
DC DC Converters 1470-1347-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 55mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 55mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Xp Power - 88M0693 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Xp Power
88M0693
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Xp Power 88M0693
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IA0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA0509S
Power Supplies - Board Mount - DC DC Converters IA0509S
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA0509S 1470-1347-5-ND 88M0693 IA0509S
Product Name IA Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227903 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details