XP Power DC DC Converters IA0305D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1340-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1340-5-ND
DC DC Converters 1470-1340-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.1A, 1W; Power Supply Approvals Xp Power - 29X2189 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.1A, 1W; Power Supply Approvals Xp Power
29X2189
Dc-Dc Converter, Iso Pol, 2O/p, 0.1A, 1W; Power Supply Approvals Xp Power 29X2189
DC-DC CONVERTER, ISO POL, 2O/P, 0.1A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.1A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1340-5-ND 29X2189
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.1A, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP400-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details