XP Power DC DC Converters HRL3024S600N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 50mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 50mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4898-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4898-ND
DC DC Converters 1470-4898-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 50mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 50mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0 To -600V, 0.05A; High Voltage Power Supply Type Xp Power - 28AH0960 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0 To -600V, 0.05A; High Voltage Power Supply Type Xp Power
28AH0960
Dc-Dc Converter, 0 To -600V, 0.05A; High Voltage Power Supply Type Xp Power 28AH0960
DC-DC CONVERTER, 0 TO -600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 0 TO -600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4898-ND 28AH0960
Product Name DC DC Converters Dc-Dc Converter, 0 To -600V, 0.05A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details