XP Power DC DC Converters HRL3024S2K0N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 15mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 15mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-HRL3024S2K0N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-HRL3024S2K0N-ND
DC DC Converters 1470-HRL3024S2K0N-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 15mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 15mA 22V - 30V Input

Buy Now Datasheet
Dc/dc Converter, 0 To -2Kv, 0.015A; High Voltage Power Supply Type Xp Power - 50AJ3293 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0 To -2Kv, 0.015A; High Voltage Power Supply Type Xp Power
50AJ3293
Dc/dc Converter, 0 To -2Kv, 0.015A; High Voltage Power Supply Type Xp Power 50AJ3293
DC/DC CONVERTER, 0 TO -2KV, 0.015A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC/DC CONVERTER, 0 TO -2KV, 0.015A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HRL3024S2K0N-ND 50AJ3293
Product Name DC DC Converters Dc/dc Converter, 0 To -2Kv, 0.015A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0150 amps 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

35W Enclosed Frame Power Supply, Single Output - QPD-35 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details