XP POWER
HRL3024S1K5P -- HV DC-DC 30W 1500V
XP Power
HV DC-DC 30W 1500V
HRL3024S1K5P
Description
HV DC-DC 30W 1500V
Description
HV DC-DC 30W 1500V
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
906-HRL3024S1K5P |
|
Product Name
|
HV DC-DC 30W 1500V |
|
Package Type
|
DIP; Other; 14-DIP Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
Input Voltage
45 volts
IOUT
1.5 amps
Configuration / Function
Buck
View Details
Package Type
Other; PDIP,SOP
Features
Single Output,Unregulated,1kV Isolation,2W
Output Voltage
4.75 to 5.25 volts
View Details